Nuvoton Technology Corp. America Microcontrollers W78C032C40PL

Description
8051 W78 Microcontroller IC 8-Bit 40MHz ROMless
Request a Quote Datasheet
Description
8051 W78 Microcontroller IC 8-Bit 40MHz ROMless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - W78C032C40PL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
W78C032C40PL-ND
Microcontrollers W78C032C40PL-ND
8051 W78 Microcontroller IC 8-Bit 40MHz ROMless

8051 W78 Microcontroller IC 8-Bit 40MHz ROMless

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-W78C032C40PL
8-bit 8BIT Embedded Microcontroller MCU 685-W78C032C40PL
IC MCU 8BIT ROMLESS 44PLCC Product overview: W78C032C40PL from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78C032C40PL can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 44PLCC Product overview: W78C032C40PL from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78C032C40PL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - W78C032C40PL - 057459-W78C032C40PL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - W78C032C40PL
057459-W78C032C40PL
Embedded - Embedded - Microcontrollers - W78C032C40PL 057459-W78C032C40PL
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 057459-W78C032C40PL Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Type: ROMless Family Name: W78C032C40 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 44-LCC (J-Lead) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): IA8344-PLC44I; Z84C0010VEG; Z84C0008VEC00TR; Z84C1008VEC00TR ; Introduction Date: August 10, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 057459-W78C032C40PL
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Type: ROMless
Family Name: W78C032C40
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 44-LCC (J-Lead)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): IA8344-PLC44I; Z84C0010VEG; Z84C0008VEC00TR; Z84C1008VEC00TR ;
Introduction Date: August 10, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - W78C032C40PL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
W78C032C40PL
Microcontrollers W78C032C40PL
8051 W78 Microcontroller IC 8-Bit 40MHz ROMless

8051 W78 Microcontroller IC 8-Bit 40MHz ROMless

Buy Now Datasheet
Embedded - Microcontrollers - W78C032C40PL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
W78C032C40PL
Embedded - Microcontrollers W78C032C40PL
IC MCU 8BIT ROMLESS 44PLCC

IC MCU 8BIT ROMLESS 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - W78C032C40PL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
W78C032C40PL
Integrated Circuits (ICs) - Embedded - Microcontrollers W78C032C40PL
IC MCU 8BIT ROMLESS 44PLCC

IC MCU 8BIT ROMLESS 44PLCC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number W78C032C40PL-ND 685-W78C032C40PL 057459-W78C032C40PL W78C032C40PL W78C032C40PL W78C032C40PL
Product Name Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - W78C032C40PL Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7500AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers