Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 057458-W78C032C40DL
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Type: ROMless
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 40-DIP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC MCU 8BIT ROMLESS 40DIP Product overview: W78C032C40DL from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78C032C40DL can be used for catalog matching and distributor lookup.
IC MCU 8BIT ROMLESS 40DIP
8051 W78 Microcontroller IC 8-Bit 40MHz ROMless
IC MCU 8BIT ROMLESS 40DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 057458-W78C032C40DL | 685-W78C032C40DL | W78C032C40DL | W78C032C40DL | W78C032C40DL |
| Product Name | Embedded - Embedded - Microcontrollers - W78C032C40DL | 8-bit 8BIT Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | |
| ROM Type | ROMLess; ROMless | ROMLess; ROMless |