8051 W77 Microcontroller IC 8-Bit 25MHz 128KB (128K x 8) FLASH
IC MCU 8BIT 128KB FLASH 44QFP
IC MCU 8BIT 128KB FLASH 44QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | W77L532A25FL | W77L532A25FL | W77L532A25FL |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 25 MHz | 25 MHz | |
| RAM | 1 KB | 1 KB | |
| I/O Ports | 36 |