8051 W77 Microcontroller IC 8-Bit 25MHz ROMless
IC MCU 8BIT ROMLESS 44PLCC
8051 W77 Microcontroller IC 8-Bit 25MHz ROMless
IC MCU 8BIT ROMLESS 44PLCC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | W77L032A25PL-ND | W77L032A25PL | W77L032A25PL | W77L032A25PL |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | ||
| Supply Voltage | 2.7 to 5.5 volts | 5.5 volts |