Win Source Part Number: 1007316-W77IC32A25PL
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: W77
Core Processor: 8051
Speed: 25MHz
Package: Tube
Standard Package: 30
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: EBI/EMI, Serial Port
Peripherals: POR, WDT
Number of I/O: 36
Program Memory Type: ROMless
RAM Size: 1K x 8
Oscillator Type: Internal
Package / Case: 44-LCC (J-Lead)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Nuvoton Technology Corporation
Base Product Number: W77IC32
Product Status: Not For New Designs
8051 W77 Microcontroller IC 8-Bit 25MHz ROMless
IC MCU 8BIT ROMLESS 44PLCC Product overview: W77IC32A25PL from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W77IC32A25PL can be used for catalog matching and distributor lookup.
8051 W77 Microcontroller IC 8-Bit 25MHz ROMless
IC MCU 8BIT ROMLESS 44PLCC
IC MCU 8BIT ROMLESS 44PLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1007316-W77IC32A25PL | W77IC32A25PL-ND | 685-W77IC32A25PL | W77IC32A25PL | W77IC32A25PL | W77IC32A25PL |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | |
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts |