Nuvoton Technology Corp. America Microcontrollers W77I058A25PL

Description
8051 W77 Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet
Description
8051 W77 Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - W77I058A25PL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
W77I058A25PL-ND
Microcontrollers W77I058A25PL-ND
8051 W77 Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH

8051 W77 Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-W77I058A25PL
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-W77I058A25PL
IC MCU 8BIT 32KB FLASH 44PLCC Product overview: W77I058A25PL from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W77I058A25PL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44PLCC Product overview: W77I058A25PL from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W77I058A25PL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - W77I058A25PL - 057455-W77I058A25PL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - W77I058A25PL
057455-W77I058A25PL
Embedded - Embedded - Microcontrollers - W77I058A25PL 057455-W77I058A25PL
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 057455-W77I058A25PL Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 36 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LCC (J-Lead) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 057455-W77I058A25PL
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 36
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 44-LCC (J-Lead)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - W77I058A25PL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
W77I058A25PL
Embedded - Microcontrollers W77I058A25PL
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontrollers - W77I058A25PL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
W77I058A25PL
Microcontrollers W77I058A25PL
8051 W77 Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH

8051 W77 Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number W77I058A25PL-ND 685-W77I058A25PL 057455-W77I058A25PL W77I058A25PL W77I058A25PL
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - W77I058A25PL Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz
RAM 1 KB 1 KB 32 KB 1 KB
ROM 32 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - 8611200818 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; HQFP-208
View Details