8051 W77 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH
IC MCU 8BIT 128KB FLASH 44QFP
IC MCU 8BIT 128KB FLASH 44QFP
8051 W77 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | W77E532A40FL-ND | W77E532A40FL | W77E532A40FL | W77E532A40FL |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 128 KB | |||
| ROM Type | Flash | Flash; FLASH |