Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 1280154-W77C032A40PL
Packaging: Tube
Mounting Style: SMD
Core Processor: 8051
Speed: 40MHz
Connectivity: EBI/EMI, Serial Port
Peripherals: POR, WDT
Program Memory Type: ROMless
Supply Voltage: 4.5V ~ 5.5V
Family Name: W77C032A
Categories: Integrated Circuits
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.winbond.com
Manufacturer Package: 44-LCC
Alternative Parts (Cross-Reference): DS89C420-QNG+; DS89C420-QCS; DS89C420-QNL+;
Introduction Date: August 10, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 36
Date RAM Size: 1K x 8
8051 W77 Microcontroller IC 8-Bit 40MHz ROMless
IC MCU 8BIT ROMLESS 44PLCC Product overview: W77C032A40PL from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W77C032A40PL can be used for catalog matching and distributor lookup.
IC MCU 8BIT ROMLESS 44PLCC
8051 W77 Microcontroller IC 8-Bit 40MHz ROMless
IC MCU 8BIT ROMLESS 44PLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1280154-W77C032A40PL | W77C032A40PL-ND | 685-W77C032A40PL | W77C032A40PL | W77C032A40PL | W77C032A40PL |
| Product Name | Embedded - Embedded - Microcontrollers - W77C032A40PL | Microcontrollers | 8-bit 8BIT Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | |
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless | |||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts |