FLASH - NAND Memory IC 256Mb (32M x 8) 104MHz 8-WSON (6x5)
FLASH - NAND Memory IC 256Mbit 104 MHz 8-WSON (6x5)
IC FLASH 256MBIT 104MHZ 8WSON
SECURITY AUTHENTICATION SPIFLASH
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W74M25JWZPIQ-TRAY-ND | W74M25JWZPIQ | W74M25JWZPIQ | W74M25JWZPIQ |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |