IC FLASH 256MBIT SPI/QUAD 8WSON Product overview: W74M25JVZEIQ from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W74M25JVZEIQ can be used for catalog matching and distributor lookup.
FLASH - NAND Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI, DTR 80MHz 8-WSON (8x6)
IC FLASH 256MBIT SPI/QUAD 8WSON
IC FLASH 256MBIT SPI/QUAD 8WSON
FLASH - NAND Memory IC 256Mbit SPI - Quad I/O, QPI, DTR 80 MHz 8-WSON (8x6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W74M25JVZEIQ | 256-W74M25JVZEIQ-TRAY-ND | W74M25JVZEIQ | W74M25JVZEIQ | W74M25JVZEIQ |
| Product Name | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 7 ns | ||||
| Endurance | 100000 Write/Erase Cycles | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |