FLASH - NAND Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI, DTR 80MHz 6ns 16-SOIC
FLASH - NAND Memory IC 256Mbit SPI - Quad I/O, QPI, DTR 80 MHz 6 ns 16-SOIC
SECURITY AUTHENTICATION SPIFLASH
SECURITY AUTHENTICATION SPIFLASH
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W74M25JVSFIQ-ND | W74M25JVSFIQ | W74M25JVSFIQ | W74M25JVSFIQ |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC |