Win Source Part Number: 1339054-W74M01GVZEIG
Category: Integrated Circuits (ICs) - Memory - Memory
Series: SpiFlash®
Package: Tray
Standard Package: 63
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 1Gbit
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (8x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Winbond Electronics
Base Product Number: W74M01
Memory Organization: 128M x 8
IC FLASH 1GBIT SPI/QUAD 8WSON Product overview: W74M01GVZEIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W74M01GVZEIG can be used for catalog matching and distributor lookup.
IC FLASH 1GBIT SPI/QUAD 8WSON
FLASH - NAND Memory IC 1Gbit SPI - Quad I/O 104 MHz 8-WSON (8x6)
IC FLASH 1GBIT SPI/QUAD 8WSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1339054-W74M01GVZEIG | 774-W74M01GVZEIG | W74M01GVZEIG | W74M01GVZEIG | W74M01GVZEIG |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Quad Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH - NAND | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |
| Access Time | 7 ns | ||||
| Endurance | 100000 Write/Erase Cycles |