Nuvoton Technology Corp. America Interface - Interface - CODECs - W681308DG W681308DG

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 043675-W681308DG Packaging: Tray Type: Audio Mounting: SMD (SMT) Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 94 / 88 Family Name: W681308 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 3.13 V to 3.47 V Digital Supply Voltage: 3.13 V to 3.46 V Alternative Parts (Cross-Reference): ST72F325S4T3; STM8S207CBT3BTR; STM8S205C6T6B; STM8S207CBT3TR ; Introduction Date: May 22, 2008 ECCN: EAR99 Country of Origin: Taiwan Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 043675-W681308DG Packaging: Tray Type: Audio Mounting: SMD (SMT) Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 94 / 88 Family Name: W681308 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 3.13 V to 3.47 V Digital Supply Voltage: 3.13 V to 3.46 V Alternative Parts (Cross-Reference): ST72F325S4T3; STM8S207CBT3BTR; STM8S205C6T6B; STM8S207CBT3TR ; Introduction Date: May 22, 2008 ECCN: EAR99 Country of Origin: Taiwan Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - W681308DG - 043675-W681308DG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - W681308DG
043675-W681308DG
Interface - Interface - CODECs - W681308DG 043675-W681308DG
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 043675-W681308DG Packaging: Tray Type: Audio Mounting: SMD (SMT) Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 94 / 88 Family Name: W681308 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 3.13 V to 3.47 V Digital Supply Voltage: 3.13 V to 3.46 V Alternative Parts (Cross-Reference): ST72F325S4T3; STM8S207CBT3BTR; STM8S205C6T6B; STM8S207CBT3TR ; Introduction Date: May 22, 2008 ECCN: EAR99 Country of Origin: Taiwan Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 043675-W681308DG
Packaging: Tray
Type: Audio
Mounting: SMD (SMT)
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 94 / 88
Family Name: W681308
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: 3.13 V to 3.47 V
Digital Supply Voltage: 3.13 V to 3.46 V
Alternative Parts (Cross-Reference): ST72F325S4T3; STM8S207CBT3BTR; STM8S205C6T6B; STM8S207CBT3TR ;
Introduction Date: May 22, 2008
ECCN: EAR99
Country of Origin: Taiwan
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 043675-W681308DG
Product Name Interface - Interface - CODECs - W681308DG
Data Bus 8 Bit; 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - A2C00053692 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-100-800
View Details
3 suppliers