SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) LVSTL_11 2.133GHz 3.5ns 200-WFBGA (10x14.5)
IC DRAM 4GBIT LVSTL 11 200WFBGA Product overview: W66CP2NQUAFJ from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W66CP2NQUAFJ can be used for catalog matching and distributor lookup.
4GB LPDDR4, DDP, X32, 1600MHZ, -
4GB LPDDR4, DDP, X32, 1600MHZ,
SDRAM - Mobile LPDDR4 Memory IC 4Gbit LVSTL_11 2.133 GHz 3.5 ns 200-WFBGA (10x14.5)
IC DRAM 4GBIT LVSTL 11 200WFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W66CP2NQUAFJ-ND | 774-W66CP2NQUAFJ | W66CP2NQUAFJ | W66CP2NQUAFJ | W66CP2NQUAFJ | W66CP2NQUAFJ |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM Chip | SDRAM - Mobile LPDDR4 | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | 200-WFBGA | 200-WFBGA | BGA; 200-WFBGA | 2.133 GHz | ||
| Supply Voltage | 1.06V ~ 1.17V, 1.7V ~ 1.95V | 1.06~1.7 | 1.06V ~ 1.17V, 1.7V ~ 1.95V | 1.06V ~ 1.17V, 1.7V ~ 1.95V | Surface Mount | |
| Access Time | 3.5 ns | 3.5 ns | 3.5 ns | 3.5 ns |