SDRAM - Mobile LPDDR4X Memory IC 2Gb (128M x 16) LVSTL_11 2.133GHz 3.5ns 200-WFBGA (10x14.5)
IC DRAM 2GBIT LVSTL 11 200WFBGA
SDRAM - Mobile LPDDR4X Memory IC 2Gbit LVSTL_11 2.133 GHz 3.5 ns 200-WFBGA (10x14.5)
2GB LPDDR4X, X16, 2133MHZ, -40C~
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W66BM6NBUAHJ-ND | W66BM6NBUAHJ | W66BM6NBUAHJ | W66BM6NBUAHJ |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | 200-WFBGA | 2.133 GHz | BGA; 200-WFBGA | |
| Supply Voltage | 1.06V ~ 1.17V, 1.7V ~ 1.95V | Surface Mount | 1.06V ~ 1.17V, 1.7V ~ 1.95V |