SDRAM - Mobile LPDDR3 Memory IC 1Gb (64M x 16) HSUL_12 933MHz 5.5ns 178-VFBGA (11x11.5)
SDRAM - Mobile LPDDR3 Memory IC 1Gbit HSUL_12 933 MHz 5.5 ns 178-VFBGA (11x11.5)
IC DRAM 1GBIT HSUL 12 178VFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W63AH6NBVACE-ND | W63AH6NBVACE | W63AH6NBVACE | W63AH6NBVACE |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Package Type | 178-VFBGA | BGA; 178-VFBGA | BGA; 178-VFBGA (11x11.5) | |
| Supply Voltage | 1.14V ~ 1.3V, 1.7V ~ 1.95V | 1.14V ~ 1.3V, 1.7V ~ 1.95V | -25degC ~ 85degC (TC) |