SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 1.06GHz 20ns 78-VFBGA (8x10.5)
Category: DRAM
Win Source Part Number: 1446781-W634GU8QB-09
Manufacturer: Winbond Electronics
IC DRAM 4GBIT PAR 78VFBGA Product overview: W634GU8QB-09 from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W634GU8QB-09 can be used for catalog matching and distributor lookup.
4GB DDR3L 1.35V SDRAM, X8, 1066M
SDRAM - DDR3L Memory IC 4Gbit Parallel 1.06 GHz 20 ns 78-VFBGA (8x10.5)
IC DRAM 4GBIT PAR 78VFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W634GU8QB-09-ND | 1446781-W634GU8QB-09 | 774-W634GU8QB-09 | W634GU8QB-09 | W634GU8QB-09 | W634GU8QB-09 |
| Product Name | Memory | DRAM | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |||
| Package Type | 78-VFBGA | BGA; Tray | BGA; 78-VFBGA | BGA; 78-VFBGA (8x10.5) | ||
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 0degC ~ 95degC (TC) |