Win Source Part Number: 940982-W634GU6NB-12
Series: *
Categories: Memory
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-VFBGA (9x13)
IC DRAM 4GBIT PARALLEL 96VFBGA Product overview: W634GU6NB-12 from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W634GU6NB-12 can be used for catalog matching and distributor lookup.
IC DRAM 4GBIT PARALLEL 96VFBGA
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 96-VFBGA (9x13)
IC DRAM 4GBIT PARALLEL 96VFBGA
IC DRAM 4GBIT PARALLEL 96VFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 940982-W634GU6NB-12 | 256-W634GU6NB-12-ND | 774-W634GU6NB-12 | W634GU6NB-12 | W634GU6NB-12 | W634GU6NB-12 | W634GU6NB-12 |
| Product Name | Memory - DDR - W634GU6NB-12 | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR3L; DRAM Chip | |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Package Type | 96-VFBGA | BGA; Tray | BGA; 96-VFBGA | BGA | 96-VFBGA | ||
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V |