2GB DDR3L 1.35V SDRAM, X8, 1066M Product overview: W632GU8QB09I from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GB, 1.35V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2GB, 1.35V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W632GU8QB09I can be used for catalog matching and distributor lookup.
Category: DRAM
Win Source Part Number: 1446756-W632GU8QB09I
Manufacturer: Winbond Electronics
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W632GU8QB09I | 256-W632GU8QB09I-ND | 1446756-W632GU8QB09I |
| Product Name | 2GB 1.35V Memory IC and Storage Component | Memory | DRAM |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | |
| Access Time | 20 ns | ||
| Cycle Time | 15 ns | ||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |