Winbond Electronics Corporation America Memory W632GU8NB12J

Description
SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 800MHz 20ns 78-VFBGA (8x10.5)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 800MHz 20ns 78-VFBGA (8x10.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - W632GU8NB12J-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 800MHz 20ns 78-VFBGA (8x10.5)

SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 800MHz 20ns 78-VFBGA (8x10.5)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 78VFBGA

IC DRAM 2GBIT PARALLEL 78VFBGA

Supplier's Site Datasheet
Memory - W632GU8NB12J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 78-VFBGA (8x10.5)

SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 78-VFBGA (8x10.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - W632GU8NB12J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
W632GU8NB12J
Integrated Circuits (ICs) - Memory W632GU8NB12J
IC DRAM 2GBIT PARALLEL 78VFBGA

IC DRAM 2GBIT PARALLEL 78VFBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number W632GU8NB12J-ND W632GU8NB12J W632GU8NB12J W632GU8NB12J
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 78-VFBGA BGA; 78-VFBGA BGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers