SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 933MHz 20ns 78-VFBGA (8x10.5)
IC DRAM 2GBIT PARALLEL 78VFBGA
IC DRAM 2GBIT PARALLEL 78VFBGA
SDRAM - DDR3 Memory IC 2Gbit Parallel 933 MHz 20 ns 78-VFBGA (8x10.5)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W632GU8MB-11-ND | W632GU8MB-11 | W632GU8MB-11 | W632GU8MB-11 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Package Type | 78-VFBGA | BGA | BGA; 78-VFBGA | |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V |