SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 78-VFBGA (10.5x8)
IC DRAM 2GBIT PARALLEL 78VFBGA
IC DRAM 2GBIT PARALLEL 78VFBGA
SDRAM - DDR3 Memory IC 2Gbit Parallel 800 MHz 20 ns 78-VFBGA (10.5x8)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W632GG8MB12I-ND | W632GG8MB12I | W632GG8MB12I | W632GG8MB12I |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Package Type | 78-VFBGA | BGA | BGA; 78-VFBGA | |
| Supply Voltage | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V |