Winbond Electronics Corporation America Memory W632GG8KB-15

Description
SDRAM - DDR3 Memory IC 2Gb (256M x 8) Parallel 667MHz 20ns 78-WBGA (10.5x8)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 2Gb (256M x 8) Parallel 667MHz 20ns 78-WBGA (10.5x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - W632GG8KB-15-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 2Gb (256M x 8) Parallel 667MHz 20ns 78-WBGA (10.5x8)

SDRAM - DDR3 Memory IC 2Gb (256M x 8) Parallel 667MHz 20ns 78-WBGA (10.5x8)

Buy Now Datasheet
Memory - SDRAM - W632GG8KB-15 - 807111-W632GG8KB-15 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - W632GG8KB-15
807111-W632GG8KB-15
Memory - SDRAM - W632GG8KB-15 807111-W632GG8KB-15
Manufacturer: Winbond Electronics Win Source Part Number: 807111-W632GG8KB-15 Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 2Gb (256M x 8) Access Time: 20ns Supplier Device Package: 78-WBGA (10.5x8) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 667MHz Memory Interface: Parallel Manufacturer Package: 78-TFBGA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 242 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Winbond Electronics
Win Source Part Number: 807111-W632GG8KB-15
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 2Gb (256M x 8)
Access Time: 20ns
Supplier Device Package: 78-WBGA (10.5x8)
Temperature Range - Operating: 0°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 667MHz
Memory Interface: Parallel
Manufacturer Package: 78-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 242
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
Memory IC and Storage Component - 774-W632GG8KB-15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-W632GG8KB-15
Memory IC and Storage Component 774-W632GG8KB-15
IC DRAM 2GBIT PAR 78WBGA Product overview: W632GG8KB-15 from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W632GG8KB-15 can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PAR 78WBGA Product overview: W632GG8KB-15 from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W632GG8KB-15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - W632GG8KB-15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 2Gbit Parallel 667 MHz 20 ns 78-WBGA (10.5x8)

SDRAM - DDR3 Memory IC 2Gbit Parallel 667 MHz 20 ns 78-WBGA (10.5x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - W632GG8KB-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
W632GG8KB-15
Integrated Circuits (ICs) - Memory W632GG8KB-15
IC DRAM 2GBIT PARALLEL 78WBGA

IC DRAM 2GBIT PARALLEL 78WBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 78WBGA

IC DRAM 2GBIT PARALLEL 78WBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number W632GG8KB-15-ND 807111-W632GG8KB-15 774-W632GG8KB-15 W632GG8KB-15 W632GG8KB-15 W632GG8KB-15
Product Name Memory Memory - SDRAM - W632GG8KB-15 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA; Tray BGA; 78-TFBGA BGA
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28375834 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details