SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 667MHz 20ns 96-VFBGA (7.5x13)
IC DRAM 2GBIT PARALLEL 96VFBGA
IC DRAM 2GBIT PARALLEL 96VFBGA
SDRAM - DDR3 Memory IC 2Gbit Parallel 667 MHz 20 ns 96-VFBGA (7.5x13)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W632GG6MB15I-ND | W632GG6MB15I | W632GG6MB15I | W632GG6MB15I |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Package Type | 96-VFBGA | BGA | BGA; 96-VFBGA | |
| Supply Voltage | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V |