SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 667MHz 20ns 78-VFBGA (8x10.5)
1GB DDR3L 1.35V SDRAM, X8, 667MH
SDRAM - DDR3L Memory IC 1Gbit Parallel 667 MHz 20 ns 78-VFBGA (8x10.5)
1GB DDR3L 1.35V SDRAM, X8, 667MH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W631GU8NB-15TR-ND | W631GU8NB-15 TR | W631GU8NB-15 TR | W631GU8NB-15 TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Package Type | 78-VFBGA | BGA | BGA; 78-VFBGA | |
| Supply Voltage | 1.283V ~ 1.45V, 1.425V ~ 1.575V | 1.283V ~ 1.45V, 1.425V ~ 1.575V | 1.283V ~ 1.45V, 1.425V ~ 1.575V |