IC DRAM 1GBIT SSTL 15 78VFBGA Product overview: W631GU8MB-11 from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W631GU8MB-11 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1017727-W631GU8MB-11
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 242
Mounting: SMD (SMT)
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 20 ns
Voltage - Supply: 1.283V ~ 1.45V
Package / Case: 78-VFBGA
Supplier Device Package: 78-VFBGA (8x10.5)
Temperature Range - Operating: 0°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 933 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: SSTL_15
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Winbond Electronics
Other Names: 256-W631GU8MB-11
Product Status: Obsolete
SDRAM - DDR3L Memory IC 1Gb (128M x 8) SSTL_15 933MHz 20ns 78-VFBGA (8x10.5)
SDRAM - DDR3L Memory IC 1Gbit SSTL_15 933 MHz 20 ns 78-VFBGA (8x10.5)
IC SDRAM 1GB X8 933MHZ 78WBGA
IC SDRAM 1GB X8 933MHZ 78WBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W631GU8MB-11 | 1017727-W631GU8MB-11 | 256-W631GU8MB-11-ND | W631GU8MB-11 | W631GU8MB-11 | W631GU8MB-11 |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | |
| Cycle Time | 15 ns | 15 ns | ||||
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) |