SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-WBGA (10.5x8)
IC DRAM 1GBIT PARALLEL 78WBGA
SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 78-WBGA (10.5x8)
IC DRAM 1GBIT PARALLEL 78WBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W631GU8KB12I-ND | W631GU8KB12I | W631GU8KB12I | W631GU8KB12I |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Package Type | 78-TFBGA | BGA | BGA; 78-TFBGA | |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V |