Manufacturer: Winbond Electronics
Win Source Part Number: 938979-W631GU8KB-15
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 667 MHz 20 ns 78-WBGA (10.5x8)
Package: Tray
Package: 78-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 78-WBGA (10.5x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 242
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032
SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 667MHz 20ns 78-WBGA (10.5x8)
IC DRAM 1GBIT PAR 78WBGA Product overview: W631GU8KB-15 from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W631GU8KB-15 can be used for catalog matching and distributor lookup.
IC DRAM 1GBIT PARALLEL 78WBGA
SDRAM - DDR3L Memory IC 1Gbit Parallel 667 MHz 20 ns 78-WBGA (10.5x8)
IC DRAM 1GBIT PARALLEL 78WBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 938979-W631GU8KB-15 | W631GU8KB-15-ND | 774-W631GU8KB-15 | W631GU8KB-15 | W631GU8KB-15 | W631GU8KB-15 |
| Product Name | Memory - SDRAM - W631GU8KB-15 | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Package Type | BGA; 78-WBGA (10.5x8) | 78-TFBGA | BGA; Tray | BGA | BGA; 78-TFBGA | |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V |