IC SDRAM 1GB X16 933MHZ 96WBGA
IC SDRAM 1GB X16 933MHZ 96WBGA
SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 96-VFBGA (7.5x13)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W631GU6NB11J TR | W631GU6NB11J TR | W631GU6NB11J TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns |
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits |
| Data Rate | 933 MHz |