The W631GU6MB11I TR is a 1 Gigabit DDR3L SDRAM memory chip organized as 8M x 8 banks x 16 bits. It operates at a voltage of 1.35V, making it suitable for low-power applications. The device supports various features such as on-die termination (ODT), self-refresh modes, and multiple operating modes, which enhance its performance and efficiency in different scenarios. The memory chip is packaged in a 96-ball VFBGA format, with a ball pitch of 0.8mm, facilitating compact designs. It is designed for high-speed data transfer, supporting data rates up to 1866 MT/s, which is beneficial for applications requiring fast memory access. The product is suitable for use in consumer electronics, computing, and other applications where reliable and efficient memory is essential.
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-VFBGA (7.5x13)
SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 96-VFBGA (7.5x13)
IC DRAM 1GBIT PARALLEL 96VFBGA
IC DRAM 1GBIT PARALLEL 96VFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W631GU6MB11ITR-ND | W631GU6MB11I TR | W631GU6MB11I TR | W631GU6MB11I TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Package Type | 96-VFBGA | BGA; 96-VFBGA | BGA | |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V |