SDRAM - DDR3 Memory IC 1Gb (128M x 8) SSTL_15 1.066GHz 20ns 78-VFBGA (8x10.5)
Category: DRAM
Win Source Part Number: 1446719-W631GG8NB-09
Manufacturer: Winbond Electronics
IC DRAM 1GBIT SSTL 15 78VFBGA Product overview: W631GG8NB-09 from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W631GG8NB-09 can be used for catalog matching and distributor lookup.
IC SDRAM 1GB X8 1066MHZ 78WBGA
IC DRAM 1GBIT SSTL 15 78VFBGA
SDRAM - DDR3 Memory IC 1Gbit SSTL_15 1.066 GHz 20 ns 78-VFBGA (8x10.5)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W631GG8NB-09-ND | 1446719-W631GG8NB-09 | 774-W631GG8NB-09 | W631GG8NB-09 | W631GG8NB-09 | W631GG8NB-09 |
| Product Name | Memory | DRAM | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |||
| Package Type | 78-VFBGA | BGA; Tray | 20 ns | BGA; 78-VFBGA | ||
| Supply Voltage | 1.425V ~ 1.575V | 1.425V ~ 1.575V | Surface Mount | 1.425V ~ 1.575V | ||
| Access Time | 20 ns | 20 ns | 20 ns |