SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 1.066GHz 20ns 96-VFBGA (7.5x13)
Category: DRAM
Win Source Part Number: 1446717-W631GG6NB09I
Manufacturer: Winbond Electronics
IC DRAM 1GBIT SSTL 15 96VFBGA Product overview: W631GG6NB09I from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W631GG6NB09I can be used for catalog matching and distributor lookup.
SDRAM - DDR3 Memory IC 1Gbit SSTL_15 1.066 GHz 20 ns 96-VFBGA (7.5x13)
1GB DDR3 SDRAM, X16, INDUSTRIAL
IC DRAM 1GBIT SSTL 15 96VFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W631GG6NB09I-ND | 1446717-W631GG6NB09I | 774-W631GG6NB09I | W631GG6NB09I | W631GG6NB09I | W631GG6NB09I |
| Product Name | Memory | DRAM | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |||
| Package Type | 96-VFBGA | BGA; Tray | BGA; 96-VFBGA | BGA; 96-VFBGA (7.5x13) | ||
| Supply Voltage | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V | -40degC ~ 95degC (TC) |