Win Source Part Number: 1336715-W29N08GVSIAA
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tray
Standard Package: 96
Technology: FLASH - NAND (SLC)
Memory Type: Non-Volatile
Memory Size: 8Gbit
Access Time: 25 ns
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 25ns, 700µs
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Winbond Electronics
Memory Organization: 1G x 8
8G-BIT SLC NAND FLASH, 3V, 1-BIT Product overview: W29N08GVSIAA from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W29N08GVSIAA can be used for catalog matching and distributor lookup.
8G-BIT SLC NAND FLASH, 3V, 1-BIT
FLASH - NAND (SLC) Memory IC 8Gbit Parallel 25 ns 48-TSOP
8G-BIT SLC NAND FLASH, 3V, 1-BIT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1336715-W29N08GVSIAA | 774-W29N08GVSIAA | 256-W29N08GVSIAA-ND | W29N08GVSIAA | W29N08GVSIAA | W29N08GVSIAA |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | 3V Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH - NAND (SLC) | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 25 ns | 25 ns | 25 ns | |||
| Cycle Time | 25 ns | 25 to ? ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | Surface Mount |