FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 22ns 48-VFBGA (8x6.5)
FLASH - NAND (SLC) Memory IC 2Gbit Parallel 22 ns 48-VFBGA (8x6.5)
2G-BIT NAND FLASH, 1.8V, 4-BIT E
2G-BIT NAND FLASH, 1.8V, 4-BIT E
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W29N02KZDIBFTR-ND | W29N02KZDIBF TR | W29N02KZDIBF TR | W29N02KZDIBF TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 48-VFBGA | BGA; 48-VFBGA | BGA |