FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 22ns 63-VFBGA (9x11)
2G-BIT NAND FLASH, 1.8V, 4-BIT E
FLASH - NAND (SLC) Memory IC 2Gbit Parallel 22 ns 63-VFBGA (9x11)
IC FLASH 2GBIT PARALLEL 63VFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W29N02KZBIBF-ND | W29N02KZBIBF | W29N02KZBIBF | W29N02KZBIBF |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 63-VFBGA | BGA; 63-VFBGA | BGA; 63-VFBGA (9x11) | |
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | -40degC ~ 85degC (TA) |