Winbond Electronics Corporation America Memory W29N02KVDIAF

Description
FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 25ns 48-VFBGA (8x6.5)
Request a Quote
Description
FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 25ns 48-VFBGA (8x6.5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W29N02KVDIAF is a 2G-bit NAND Flash memory device operating at a voltage of 3.3V. It features a 4-bit Error Correction Code (ECC) for enhanced data integrity. The memory is available in a 48-ball Fine-Pitch Ball Grid Array (VFBGA) package, which is suitable for compact designs. The device supports various operations including read, program, and block erase, with specific command sequences outlined in the datasheet. It is designed for applications requiring reliable storage solutions, particularly in environments where data retention and endurance are critical. The product is suitable for industrial temperature ranges, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The W29N02KVDIAF is a 2G-bit NAND Flash memory device operating at a voltage of 3.3V. It features a 4-bit Error Correction Code (ECC) for enhanced data integrity. The memory is available in a 48-ball Fine-Pitch Ball Grid Array (VFBGA) package, which is suitable for compact designs. The device supports various operations including read, program, and block erase, with specific command sequences outlined in the datasheet. It is designed for applications requiring reliable storage solutions, particularly in environments where data retention and endurance are critical. The product is suitable for industrial temperature ranges, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - 256-W29N02KVDIAF-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 25ns 48-VFBGA (8x6.5)

FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 25ns 48-VFBGA (8x6.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - W29N02KVDIAF - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
W29N02KVDIAF
Integrated Circuits (ICs) - Memory - Memory W29N02KVDIAF
IC FLASH 2GBIT PARALLEL 48VFBGA

IC FLASH 2GBIT PARALLEL 48VFBGA

Supplier's Site
2G-BIT NAND FLASH, 3V, 4-BIT ECC

2G-BIT NAND FLASH, 3V, 4-BIT ECC

Supplier's Site Datasheet
Memory - W29N02KVDIAF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND (SLC) Memory IC 2Gbit Parallel 25 ns 48-VFBGA (8x6.5)

FLASH - NAND (SLC) Memory IC 2Gbit Parallel 25 ns 48-VFBGA (8x6.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 256-W29N02KVDIAF-ND W29N02KVDIAF W29N02KVDIAF W29N02KVDIAF
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 48-VFBGA BGA; 48-VFBGA
Supply Voltage 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S29ADC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers