FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) ONFI 20ns 48-VFBGA (8x6.5)
2G-BIT NAND FLASH, 3V, 8-BIT ECC
2G-BIT NAND FLASH, 3V, 8-BIT ECC
FLASH - NAND (SLC) Memory IC 2Gbit ONFI 20 ns 48-VFBGA (8x6.5)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W29N02KVDIAETR-ND | W29N02KVDIAE TR | W29N02KVDIAE TR | W29N02KVDIAE TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 48-VFBGA | BGA | BGA; 48-VFBGA |