Manufacturer: Winbond Electronics
Win Source Part Number: 903186-W29N01HZBINF
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 40 MHz 25 ns 63-VFBGA (9x11)
Package: Tray
Package: 63-VFBGA
Mounting: Surface Mount
Family Name: W29N01
Categories: Integrated Circuits (ICs)
Case / Package: 63-VFBGA (9x11)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 210
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 40MHz 25ns 63-VFBGA (9x11)
IC FLASH 1GBIT PAR 63VFBGA Product overview: W29N01HZBINF from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W29N01HZBINF can be used for catalog matching and distributor lookup.
IC FLASH 1GBIT PARALLEL 63VFBGA
FLASH - NAND (SLC) Memory IC 1Gbit Parallel 40 MHz 25 ns 63-VFBGA (9x11)
IC FLASH 1GBIT PAR 63VFBGA
IC FLASH 1GBIT PARALLEL 63VFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 903186-W29N01HZBINF | 256-W29N01HZBINF-ND | 774-W29N01HZBINF | W29N01HZBINF | W29N01HZBINF | W29N01HZBINF | W29N01HZBINF |
| Product Name | Memory - Flash - W29N01HZBINF | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NAND (SLC) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 63-VFBGA (9x11) | 63-VFBGA | BGA; 63-VFBGA | 63-VFBGA | |||
| Supply Voltage | 1.7V ~ 1.95V | 1.7 | 1.7V ~ 1.95V | Surface Mount | 1.7V ~ 1.95V | ||
| Endurance | 100000 Write/Erase Cycles |