Manufacturer: Winbond Electronics
Win Source Part Number: 1280095-W29GL128CL9B
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-LBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: W29GL128C
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.winbond.com
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
Manufacturer Package: 64-LFBGA (11x13)
Alternative Parts (Cross-Reference): S29GL128P90FFIR20; S29GL128P90FFIR12; S29GL128P90FFCR20;
Introduction Date: August 31, 2010
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 90ns 64-LFBGA (11x13)
IC FLASH 128MBIT PAR 64LFBGA Product overview: W29GL128CL9B from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W29GL128CL9B can be used for catalog matching and distributor lookup.
IC FLSH 128MBIT PARALLEL 64LFBGA
FLASH - NOR Memory IC 128Mbit Parallel 90 ns 64-LFBGA (11x13)
IC FLSH 128MBIT PARALLEL 64LFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1280095-W29GL128CL9B | W29GL128CL9B-ND | 774-W29GL128CL9B | W29GL128CL9B | W29GL128CL9B | W29GL128CL9B |
| Product Name | Memory - Flash - W29GL128CL9B | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | |
| Cycle Time | 90 ns | 90 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |