FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 70ns 48-TFBGA (6x8)
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-TFBGA (6x8)
IC FLASH 32MBIT PARALLEL 48TFBGA
IC FLASH 32MBIT PARALLEL 48TFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W29GL032CB7A-ND | W29GL032CB7A | W29GL032CB7A | W29GL032CB7A |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |