Manufacturer: Winbond Electronics
Win Source Part Number: 903184-W25X64VZEIG
Series: SpiFlash®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 64Mb (8M x 8) SPI 75 MHz 8-WSON (8x6)
Package: Tube
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (8x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 63
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH Memory IC 64Mb (8M x 8) SPI 75MHz 8-WSON (8x6)
IC FLASH 64MBIT SPI 75MHZ 8WSON Product overview: W25X64VZEIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25X64VZEIG can be used for catalog matching and distributor lookup.
FLASH Memory IC 64Mbit SPI 75 MHz 8-WSON (8x6)
IC FLASH 64MBIT SPI 75MHZ 8WSON
IC FLASH 64MBIT SPI 75MHZ 8WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 903184-W25X64VZEIG | W25X64VZEIG-ND | 774-W25X64VZEIG | W25X64VZEIG | W25X64VZEIG | W25X64VZEIG |
| Product Name | Memory - Flash - W25X64VZEIG | Memory | 75MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-WSON (8x6) | 8-WDFN Exposed Pad | Tube | 8-WDFN Exposed Pad |