Winbond Electronics Corporation America Memory W25X40VSNIG

Description
FLASH Memory IC 4Mb (512K x 8) SPI 75MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) SPI 75MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - W25X40VSNIG-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 75MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 75MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-W25X40VSNIG
75MHZ Memory IC and Storage Component 774-W25X40VSNIG
IC FLASH 4MBIT SPI 75MHZ 8SOIC Product overview: W25X40VSNIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25X40VSNIG can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 75MHZ 8SOIC Product overview: W25X40VSNIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25X40VSNIG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - W25X40VSNIG - 132426-W25X40VSNIG - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - W25X40VSNIG
132426-W25X40VSNIG
Memory - Flash - W25X40VSNIG 132426-W25X40VSNIG
Manufacturer: Winbond Electronics Win Source Part Number: 132426-W25X40VSNIG Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Winbond Electronics
Win Source Part Number: 132426-W25X40VSNIG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - W25X40VSNIG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 75 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 75 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 4MBIT SPI 75MHZ 8SOIC

IC FLASH 4MBIT SPI 75MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - W25X40VSNIG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
W25X40VSNIG
Integrated Circuits (ICs) - Memory - Memory W25X40VSNIG
IC FLASH 4MBIT SPI 75MHZ 8SOIC

IC FLASH 4MBIT SPI 75MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number W25X40VSNIG-ND 774-W25X40VSNIG 132426-W25X40VSNIG W25X40VSNIG W25X40VSNIG W25X40VSNIG
Product Name Memory 75MHZ Memory IC and Storage Component Memory - Flash - W25X40VSNIG Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 29705APCB - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - 448-S25FL064LABMFV003TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
2 suppliers