Winbond Electronics Corporation America Memory W25X40CLUXIG TR

Description
FLASH Memory IC 4Mb (512K x 8) SPI 104MHz 8-USON (2x3)
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) SPI 104MHz 8-USON (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 256-W25X40CLUXIGTRDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 104MHz 8-USON (2x3)

FLASH Memory IC 4Mb (512K x 8) SPI 104MHz 8-USON (2x3)

Buy Now Datasheet
Memory - 256-W25X40CLUXIGTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 104MHz 8-USON (2x3)

FLASH Memory IC 4Mb (512K x 8) SPI 104MHz 8-USON (2x3)

Buy Now Datasheet
Memory - 256-W25X40CLUXIGTRCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 104MHz 8-USON (2x3)

FLASH Memory IC 4Mb (512K x 8) SPI 104MHz 8-USON (2x3)

Buy Now Datasheet
104MHZ Memory IC and Storage Component - 774-W25X40CLUXIG TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
104MHZ Memory IC and Storage Component
774-W25X40CLUXIG TR
104MHZ Memory IC and Storage Component 774-W25X40CLUXIG TR
IC FLASH 4MBIT SPI 104MHZ 8USON Product overview: W25X40CLUXIG TR from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25X40CLUXIG TR can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 104MHZ 8USON Product overview: W25X40CLUXIG TR from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25X40CLUXIG TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - W25X40CLUXIG TR - 120705-W25X40CLUXIG TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - W25X40CLUXIG TR
120705-W25X40CLUXIG TR
Memory - Flash - W25X40CLUXIG TR 120705-W25X40CLUXIG TR
Manufacturer: Winbond Electronics Win Source Part Number: 120705-W25X40CLUXIG TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-USON (2x3) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Winbond Electronics
Win Source Part Number: 120705-W25X40CLUXIG TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-USON (2x3)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FLASH 4MBIT SPI 104MHZ 8USON

IC FLASH 4MBIT SPI 104MHZ 8USON

Supplier's Site
Memory - W25X40CLUXIG TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 104 MHz 8-USON (2x3)

FLASH Memory IC 4Mbit SPI 104 MHz 8-USON (2x3)

Buy Now Datasheet
Memory >> NOR FLASH - W25X40CLUXIG TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> NOR FLASH
W25X40CLUXIG TR
Memory >> NOR FLASH W25X40CLUXIG TR
USON8-EP(2x3) NOR FLASH ROHS

USON8-EP(2x3) NOR FLASH ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 256-W25X40CLUXIGTRDKR-ND 774-W25X40CLUXIG TR 120705-W25X40CLUXIG TR W25X40CLUXIG TR W25X40CLUXIG TR W25X40CLUXIG TR
Product Name Memory 104MHZ Memory IC and Storage Component Memory - Flash - W25X40CLUXIG TR Memory Memory Memory >> NOR FLASH
Memory Category Flash Flash Flash; FLASH Flash; Flash Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 8-UFDFN Exposed Pad 8-USON (2x3) 8-UFDFN Exposed Pad
Supply Voltage 2.3V ~ 3.6V -3.3V; 2.3 2.3 V ~ 3.6 V 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-672659\CY62157EV18LL-55BVXIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
Memory - S25FL032P0XBHI020 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details