IC FLASH 4MBIT SPI 104MHZ 8SOIC Product overview: W25X40CLSSIG TR from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25X40CLSSIG TR can be used for catalog matching and distributor lookup.
Manufacturer: Winbond Electronics
Win Source Part Number: 101768-W25X40CLSSIG TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC FLASH 4MBIT SPI 104MHZ 8SOIC
IC FLASH 4M SPI 104MHZ 8SOIC
IC FLASH 4MBIT SPI 104MHZ 8SOIC
FLASH Memory IC 4Mbit SPI 104 MHz 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W25X40CLSSIG TR | 101768-W25X40CLSSIG TR | W25X40CLSSIGTR-ND | 888-W25X40CLSSIG TR | W25X40CLSSIG TR | W25X40CLSSIG TR |
| Product Name | 104MHZ Memory IC and Storage Component | Memory - Flash - W25X40CLSSIG TR | Memory | IC FLASH 4M SPI 104MHZ 8SOIC | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 8 ns | |||||
| Endurance | 100000 Write/Erase Cycles | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |