IC FLASH 4MBIT SPI 104MHZ 8SOIC Product overview: W25X40BVSSIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25X40BVSSIG can be used for catalog matching and distributor lookup.
Manufacturer: Winbond Electronics
Win Source Part Number: 057440-W25X40BVSSIG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
FLASH Memory IC 4Mb (512K x 8) SPI 104MHz 8-SOIC
FLASH Memory IC 4Mbit SPI 104 MHz 8-SOIC
IC FLASH 4MBIT SPI 104MHZ 8SOIC
IC FLASH 4MBIT SPI 104MHZ 8SOIC
IC FLASH 4MBIT SPI 104MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W25X40BVSSIG | 057440-W25X40BVSSIG | W25X40BVSSIG-ND | W25X40BVSSIG | W25X40BVSSIG | W25X40BVSSIG | W25X40BVSSIG |
| Product Name | 104MHZ Memory IC and Storage Component | Memory - Flash - W25X40BVSSIG | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; FLASH | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Cycle Time | 3.00E6 ns | 3.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Tube | SOIC; 8-SOIC | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC |