Winbond Electronics Corporation America Memory W25X20VZPIG

Description
FLASH Memory IC 2Mb (256K x 8) SPI 75MHz 8-WSON (6x5)
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (256K x 8) SPI 75MHz 8-WSON (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - W25X20VZPIG-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 75MHz 8-WSON (6x5)

FLASH Memory IC 2Mb (256K x 8) SPI 75MHz 8-WSON (6x5)

Buy Now Datasheet
IC FLASH 2MBIT SPI 75MHZ 8WSON

IC FLASH 2MBIT SPI 75MHZ 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - W25X20VZPIG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
W25X20VZPIG
Integrated Circuits (ICs) - Memory W25X20VZPIG
IC FLASH 2MBIT SPI 75MHZ 8WSON

IC FLASH 2MBIT SPI 75MHZ 8WSON

Supplier's Site
Memory - W25X20VZPIG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 75 MHz 8-WSON (6x5)

FLASH Memory IC 2Mbit SPI 75 MHz 8-WSON (6x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number W25X20VZPIG-ND W25X20VZPIG W25X20VZPIG W25X20VZPIG
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-GL128P11FAI02 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tray
View Details
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details