Manufacturer: Winbond Electronics
Win Source Part Number: 057435-W25X20CLZPIG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (6x5)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
FLASH Memory IC 2Mb (256K x 8) SPI 104MHz 8-WSON (6x5)
IC FLASH 2MBIT SPI 104MHZ 8WSON Product overview: W25X20CLZPIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25X20CLZPIG can be used for catalog matching and distributor lookup.
IC FLASH 2MBIT SPI 104MHZ 8WSON
FLASH Memory IC 2Mbit SPI 104 MHz 8-WSON (6x5)
IC FLASH 2M SPI 104MHZ 8WSON
IC FLASH 2MBIT SPI 104MHZ 8WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 057435-W25X20CLZPIG | W25X20CLZPIG-ND | 774-W25X20CLZPIG | W25X20CLZPIG | W25X20CLZPIG | 888-W25X20CLZPIG | W25X20CLZPIG |
| Product Name | Memory - Flash - W25X20CLZPIG | Memory | 104MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | IC FLASH 2M SPI 104MHZ 8WSON | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-WSON (6x5) | 8-WDFN Exposed Pad | Tube | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | ||
| Supply Voltage | 2.3 V ~ 3.6 V | 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V | -40degC ~ 85degC (TA) | 3.6V; 2.3V ~ 3.6V | 3V | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2097 kbits | 2000 kbits |