Winbond Electronics Corporation America Memory - Flash - W25X20CLUXIG TR W25X20CLUXIG TR

Description
Manufacturer: Winbond Electronics Win Source Part Number: 938956-W25X20CLUXIG TR Series: SpiFlash® Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 2Mb (256K x 8) SPI 8-USON (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: W25X20 Categories: Integrated Circuits (ICs) Case / Package: 8-USON (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: W25X20CLUXIGCT, W25X20CLUXIGTR, W25X20CLUX IG, W25X20CLUXIG TR-ND, W25X20CLUXIGDKR
Request a Quote Datasheet
Description
Manufacturer: Winbond Electronics Win Source Part Number: 938956-W25X20CLUXIG TR Series: SpiFlash® Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 2Mb (256K x 8) SPI 8-USON (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: W25X20 Categories: Integrated Circuits (ICs) Case / Package: 8-USON (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: W25X20CLUXIGCT, W25X20CLUXIGTR, W25X20CLUX IG, W25X20CLUXIG TR-ND, W25X20CLUXIGDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - W25X20CLUXIG TR - 938956-W25X20CLUXIG TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - W25X20CLUXIG TR
938956-W25X20CLUXIG TR
Memory - Flash - W25X20CLUXIG TR 938956-W25X20CLUXIG TR
Manufacturer: Winbond Electronics Win Source Part Number: 938956-W25X20CLUXIG TR Series: SpiFlash® Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 2Mb (256K x 8) SPI 8-USON (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: W25X20 Categories: Integrated Circuits (ICs) Case / Package: 8-USON (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: W25X20CLUXIGCT, W25X20CLUXIGTR, W25X20CLUX IG, W25X20CLUXIG TR-ND, W25X20CLUXIGDKR

Manufacturer: Winbond Electronics
Win Source Part Number: 938956-W25X20CLUXIG TR
Series: SpiFlash®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 2Mb (256K x 8) SPI 8-USON (2x3)
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: W25X20
Categories: Integrated Circuits (ICs)
Case / Package: 8-USON (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: W25X20CLUXIGCT, W25X20CLUXIGTR, W25X20CLUX IG, W25X20CLUXIG TR-ND, W25X20CLUXIGDKR

Buy Now Datasheet
104MHZ Memory IC and Storage Component - 774-W25X20CLUXIG TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
104MHZ Memory IC and Storage Component
774-W25X20CLUXIG TR
104MHZ Memory IC and Storage Component 774-W25X20CLUXIG TR
IC FLASH 2MBIT SPI 104MHZ 8USON Product overview: W25X20CLUXIG TR from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25X20CLUXIG TR can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 104MHZ 8USON Product overview: W25X20CLUXIG TR from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25X20CLUXIG TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 256-W25X20CLUXIGTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 104MHz 8-USON (2x3)

FLASH Memory IC 2Mb (256K x 8) SPI 104MHz 8-USON (2x3)

Buy Now Datasheet
Memory - 256-W25X20CLUXIGTRDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 104MHz 8-USON (2x3)

FLASH Memory IC 2Mb (256K x 8) SPI 104MHz 8-USON (2x3)

Buy Now Datasheet
Memory - 256-W25X20CLUXIGTRCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 104MHz 8-USON (2x3)

FLASH Memory IC 2Mb (256K x 8) SPI 104MHz 8-USON (2x3)

Buy Now Datasheet
Memory - W25X20CLUXIG TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 104 MHz 8-USON (2x3)

FLASH Memory IC 2Mbit SPI 104 MHz 8-USON (2x3)

Buy Now Datasheet
IC FLASH 2MBIT SPI 104MHZ 8USON

IC FLASH 2MBIT SPI 104MHZ 8USON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 938956-W25X20CLUXIG TR 774-W25X20CLUXIG TR 256-W25X20CLUXIGTR-ND W25X20CLUXIG TR W25X20CLUXIG TR
Product Name Memory - Flash - W25X20CLUXIG TR 104MHZ Memory IC and Storage Component Memory Memory Memory
Memory Category Flash Flash Flash Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-USON (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
 - 27S29DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers
Integrated Circuits (ICs) - Memory - Memory - 93Z667DMQB65 - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 65 ns
Density 64 kbits
View Details
2 suppliers
Memory - QMP29GL01GP12FFI010 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 1000000 kbits
View Details
2 suppliers