Manufacturer: Winbond Electronics
Win Source Part Number: 1280045-W25X16VSFIG
Series: SpiFlash
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Part Status: Obsolete(EOL)
Family Name: W25X16
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.winbond.com
Clock Frequency: 75MHz
Write Cycle Time - Word, Page: 3ms
Memory Interface: SPI
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): S25FL016A0LMFI003; S25FL016A0LMAI000; S25FL016A0LMFI00;
Introduction Date: July 07, 2006
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
FLASH Memory IC 16Mb (2M x 8) SPI 75MHz 16-SOIC
IC FLASH 16MBIT SPI 75MHZ 16SOIC Product overview: W25X16VSFIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25X16VSFIG can be used for catalog matching and distributor lookup.
IC FLASH 16MBIT SPI 75MHZ 16SOIC
IC FLASH 16MBIT SPI 75MHZ 16SOIC
FLASH Memory IC 16Mbit SPI 75 MHz 16-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1280045-W25X16VSFIG | W25X16VSFIG-ND | 774-W25X16VSFIG | W25X16VSFIG | W25X16VSFIG | W25X16VSFIG |
| Product Name | Memory - Flash - W25X16VSFIG | Memory | 75MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Cycle Time | 3.00E6 ns | 3.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Tube | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) |