The W25X16AVSSIG is a 16M-bit serial flash memory device from Quarktwin Technology Ltd. It features a dual output SPI interface, allowing for high-speed data transfer rates up to 75 MHz. The memory is organized into 4KB sectors, which facilitates efficient data management and erasure. The device supports various operations including fast read, page program, sector erase, and chip erase, making it versatile for different applications. It is available in an 8-pin SOIC package, which is suitable for space-constrained designs. The product is designed for a wide range of applications, but it is important to note that it is not intended for use in life-supporting systems or critical applications.
IC FLASH 16MBIT SPI 75MHZ 8SOIC Product overview: W25X16AVSSIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25X16AVSSIG can be used for catalog matching and distributor lookup.
Manufacturer: Winbond Electronics
Win Source Part Number: 057432-W25X16AVSSIG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
FLASH Memory IC 16Mb (2M x 8) SPI 75MHz 8-SOIC
FLASH Memory IC 16Mbit SPI 75 MHz 8-SOIC
IC FLASH 16MBIT SPI 75MHZ 8SOIC
IC FLASH 16MBIT SPI 75MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W25X16AVSSIG | 057432-W25X16AVSSIG | W25X16AVSSIG-ND | W25X16AVSSIG | W25X16AVSSIG | W25X16AVSSIG |
| Product Name | 75MHZ Memory IC and Storage Component | Memory - Flash - W25X16AVSSIG | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Cycle Time | 3.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |